Axial lead metallized polypropylene film capacitor for high dv/dt applications, with a rated voltage of 850 VDC, rated AC voltage of 500 VAC, and surge voltage of 1300 VDC, featuring a capacitance of 3.0 µF, maximum RMS ripple current of 14 A at 100 kHz and 70°C, ESR of 3.2 mΩ, and dimensions of 30.5 mm diameter by 55 mm length, with a case rated flame retardant polyester tape wrap and epoxy resin end fill, operating from -40°C to +85°C, and insulation resistance exceeding 30 GΩ at 25°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 305PPS850KD30 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |