The 335PPA850KS is an axial lead film capacitor designed for high dv/dt applications such as inverters, converters, and switching power supplies. It has a rated DC voltage of 850 V, a capacitance of 0.33 µF, and can handle a peak pulse current of 14 A at 70°C. The capacitor has a maximum ESR of 2.4 mΩ at 100 kHz and 25°C, with dimensions of 30.5 mm in length and 37.5 mm in diameter, including leads. It uses double-metallized polypropylene film with internal series connections and is coated with UL94V0 epoxy resin. The capacitor operates between -55°C and +85°C, has a dissipation factor of less than 0.06% at 1 kHz and 25°C, and an insulation resistance of 30,000 MΩ·µF. The case is flame-retardant wrapped with polyester tape and features lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 335PPA850KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |