The 333PPS202K is an axial metallized polypropylene film capacitor for high dv/dt applications in inverters and switching power supplies. It has a DC voltage rating of 2000 VDC and surge voltage of 2600 VDC, with AC rating of 650 VAC. Capacitance is 0.033 µF with ±10% tolerance at 1 kHz and 25°C. Dimensions are 13 mm in diameter and 34 mm in length. Operating temperature range is -40°C to +85°C. Dissipation factor is under 0.0001 at 1 kHz and 25°C, and self-inductance is less than 1 nano-Henry per mm of lead spacing. Life expectancy is 100,000 hours at 70°C and rated DC voltage. Encapsulation complies with UL 94V0 and UL 501 standards.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 333PPS202K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |