The 305PPA102KS is an axial lead, high dv/dt, polypropylene film capacitor rated for 1000 VDC with a capacitance of 3.0 µF. It has a maximum RMS ripple current of 14 A at 70°C, an ESR of 2.6 mΩ at 100 kHz, and dimensions of 38 mm in diameter by 59 mm in length. The capacitor operates from -55°C to +85°C, has a capacitance tolerance of +10% at 1 kHz and 25°C, and a dissipation factor of less than 0.06% at 1 kHz. Its dielectric strength is 200% of rated VDC for 60 seconds, and it features a self-inductance of less than 1 nH per mm of lead spacing. Life expectancy is 100,000 hours at VDC and 70°C with less than 3% capacitance change. The construction includes double-metallized film with internal series connections, epoxy resin end coating (UL94V0), and lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 3UF 10% 1KVDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 305PPA102KS | 305PPA102KS |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 3 microF | 3 microF |