The 334PPA252KD29 is an axial lead, high-voltage, high dv/dt film capacitor for power semiconductor circuits and switching applications. It has a rated DC voltage of 2500 V, a capacitance of 0.33 µF, and dimensions of 28.5 mm diameter by 55 mm length. Constructed with double metallized polypropylene film and epoxy resin end fill (UL94V0), it operates from -55°C to +85°C. The capacitor has a dissipation factor under 0.001 at 1 kHz and 25°C, self-inductance under 1 nH per mm of lead spacing, and withstands 5000 V AC for 60 seconds. It supports a maximum RMS ripple current of 13.5 A at 70°C and offers a 100,000-hour life expectancy at 70°C under DC voltage. Capacitance drift is under 1.0% after two years at 40°C. Terminal leads are lead-free tinned copper.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 334PPA252KD29 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |