The 274PMB252K# is a metallized polypropylene film capacitor designed for power semiconductor snubber applications with direct mount lug terminals. It has a rated DC voltage of 2500 V, a capacitance of 0.27 µF, and dimensions of 42.5 mm × 37 mm × 28 mm. The capacitor supports operating temperatures up to +100°C, with voltage derating required above +85°C. It features a dissipation factor of 0.001 at 1 kHz and 25°C, an insulation resistance of 50% of the maximum specified value after damp heat testing, and a self-inductance of less than 1 nH per mm of lead spacing. The construction uses double metallized film with internal series connections and is coated in a flame-retardant plastic box with epoxy resin (UL94V-0). Terminals are lead-free tinned copper.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 274PMB252K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |