The 333PPR202KH is a metallized polypropylene film capacitor designed for high pulse current and snubber applications in power semiconductor circuits. It is rated for 2000 VDC with a maximum dv/dt of 2300 V/µs, and has a capacitance of 0.033 µF. The component is mounted radially with lead spacing of 27.5 mm and lead diameter of 0.8 mm, with dimensions of 32 mm × 17 mm × 9 mm. It operates over a temperature range of -55°C to +105°C, features flame-retardant epoxy resin fill (UL94V0), and has an insulation resistance of at least 30000 MΩ×µF at 25°C. Self-inductance is less than 1 nH per mm of lead spacing, and capacitance drift is less than 0.5% after two years at 40°C. The dielectric strength is 160% of rated VDC applied for 2 seconds at 25°C. Capacitance tolerance is ±10% at 1 kHz, 25°C with ±5% optional.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 333PPR202KH |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |