The 32FB4405A-F is an oval-shaped, oil-filled, metallized polypropylene AC motor run capacitor rated for 440 Vac, with a capacitance of 5 µF and a tolerance of ±10%. It features 4-prong quick disconnect terminals, an aluminum case, and an internally protected fail-safe design with a pressure-sensitive interrupter. The capacitor operates within a temperature range of -40 °C to +70 °C and meets UL E71645 and CSA 223507 standards. Its dimensions are 2.19 inches in height and 1.31 inches in width, as specified for the 32-case style.
5µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Motor-Run and Power Supply Capacitors 5µF 440V
CAP FILM 5UF 10% 440VAC RADIAL
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 32FB4405A-F | 32FB4405A-F-ND | 32FB4405A-F | 2002-32FB4405A-F | 32FB4405A-F |
| Product Name | Film Paper Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Oil Filled Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Oil | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 5 microF | 5 microF | 5 microF | 5 microF | 5 microF |