Cornell DubilierFilm Paper Film Capacitors305RSB102K2R
Description
For New Design: Yes
Capacitance: 3 µF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 450
ESR: 3.9 mΩ
RMS Current: —
Length: 58mm
Height: 45mm
Thickness: 30mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 3 µF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 450
ESR: 3.9 mΩ
RMS Current: —
Length: 58mm
Height: 45mm
Thickness: 30mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 305RSB102K2R is a radial lead film capacitor designed for high current and low ESR applications in power semiconductor circuits. It has a capacitance of 3 µF, a DC voltage rating of 1000 V, and an operating temperature range of -40°C to +85°C. The package measures 57.5 mm in length, 45 mm in height, and 30 mm in thickness, with a terminal pitch of 37.5 mm and two 1.2 mm diameter lead terminals. It features a maximum dv/dt of 450 V/µs and an ESR of 3.9 mΩ at 100 kHz and +25°C. The capacitor uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads.
Datasheet Summary Powered by GS/AI
The 305RSB102K2R is a radial lead film capacitor designed for high current and low ESR applications in power semiconductor circuits. It has a capacitance of 3 µF, a DC voltage rating of 1000 V, and an operating temperature range of -40°C to +85°C. The package measures 57.5 mm in length, 45 mm in height, and 30 mm in thickness, with a terminal pitch of 37.5 mm and two 1.2 mm diameter lead terminals. It features a maximum dv/dt of 450 V/µs and an ESR of 3.9 mΩ at 100 kHz and +25°C. The capacitor uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads.