Cornell Dubilier Film Paper Film Capacitors 334MPW160K

Description
For New Design: Yes Capacitance: 330 nF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 18 RMS Current: — ESR: 536 mΩ Diameter: 8.5mm Length: 20.5mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 330 nF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 18 RMS Current: — ESR: 536 mΩ Diameter: 8.5mm Length: 20.5mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 334MPW160K is a metallized polypropylene axial lead capacitor rated for 160 VDC and 90 VAC, with a capacitance of 0.33 µF and a tolerance of ±10% at 1 kHz and 25°C. It features a low dissipation factor of 0.001, insulation resistance of 10,000 MΩ·µF, and operates from -55°C to +105°C. The device has a diameter of 8.5 mm and a length of 20.5 mm, with 0.8 mm lead diameter. It meets load life requirements of 2,000 hours at 85°C with 125% rated voltage and damp heat test specifications at 40°C and 90-95% RH. The dielectric is polypropylene with flame-retardant polyester tape and epoxy resin end fills, and leads are lead-free tinned. The self-inductance is less than 1 nH per mm of body and lead length.

Datasheet Summary
Powered by GS/AI

The 334MPW160K is a metallized polypropylene axial lead capacitor rated for 160 VDC and 90 VAC, with a capacitance of 0.33 µF and a tolerance of ±10% at 1 kHz and 25°C. It features a low dissipation factor of 0.001, insulation resistance of 10,000 MΩ·µF, and operates from -55°C to +105°C. The device has a diameter of 8.5 mm and a length of 20.5 mm, with 0.8 mm lead diameter. It meets load life requirements of 2,000 hours at 85°C with 125% rated voltage and damp heat test specifications at 40°C and 90-95% RH. The dielectric is polypropylene with flame-retardant polyester tape and epoxy resin end fills, and leads are lead-free tinned. The self-inductance is less than 1 nH per mm of body and lead length.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 334MPW160K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
334MPW160K
Film Paper Film Capacitors 334MPW160K
For New Design: Yes Capacitance: 330 nF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 18 RMS Current: — ESR: 536 mΩ Diameter: 8.5mm Length: 20.5mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 330 nF
  • Voltage DC: 160V
  • Voltage AC: 90V
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • dV/dt: 18
  • RMS Current: —
  • ESR: 536 mΩ
  • Diameter: 8.5mm
  • Length: 20.5mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 2002-334MPW160K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-334MPW160K
Film Capacitors 2002-334MPW160K
Metallized Polypropylene Film Capacitors 0.33µF 160V

Metallized Polypropylene Film Capacitors 0.33µF 160V

Supplier's Site Datasheet
Film Capacitors - 334MPW160K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
334MPW160K-ND
Film Capacitors 334MPW160K-ND
0.33µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Axial

0.33µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors - 334MPW160K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
334MPW160K
Capacitors - Film Capacitors 334MPW160K
CAP FILM 0.33UF 10% 160VDC AXIAL

CAP FILM 0.33UF 10% 160VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 334MPW160K 2002-334MPW160K 334MPW160K-ND 334MPW160K
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C402T250CJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C294U025DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C104U016BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details