The 332PPR202KE is a metallized polypropylene film capacitor designed for high pulse current applications such as snubber circuits and switching power supplies. It has a DC voltage rating of 2000 V, a capacitance of 0.0033 µF, and is packaged in a 18x11x5 mm radial case with 15 mm lead spacing and 0.8 mm lead diameter. The capacitor features a flame-retardant plastic box (UL 94V-1) with epoxy resin fill (UL94V0) and lead-free tinned copper leads. Operating temperature range is -55°C to +105°C, with a capacitance temperature coefficient of -200 ppm/°C to +100 ppm/°C. Self-inductance is less than 1 nano-Henry per mm of lead spacing. It meets reliability standards of 1 FIT and withstands a dielectric strength of 160% of rated VDC for 2 seconds.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 332PPR202KE |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |