Cornell Dubilier Film Paper Film Capacitors 334PSB122K4H

Description
For New Design: Yes Capacitance: 330 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1500 ESR: 3.6 mΩ RMS Current: — Length: 32mm Height: 33mm Thickness: 18mm
Request a Quote
Description
For New Design: Yes Capacitance: 330 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1500 ESR: 3.6 mΩ RMS Current: — Length: 32mm Height: 33mm Thickness: 18mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 334PSB122K4H is a radial lead, high current, low ESR film capacitor with a rated DC voltage of 1200 V, capacitance of 0.33 µF, and a maximum dv/dt of 1500 V/µs. It has a typical ESR of 3.6 mΩ at 100 kHz and 25°C, with an RMS ripple current rating of 15.5 A at 70°C. The capacitor measures 32 mm in length, 33 mm in height, and 18 mm in thickness, with a lead spacing of 27.5 mm and lead diameter of 1.2 mm. It features four leads and is constructed with double metallized polypropylene film in a flame-retardant plastic box with epoxy resin (UL94V-0). The operating temperature range is -40°C to +100°C, and it meets a dielectric strength of 160% of rated VDC applied for 2 seconds at 25°C. Insulation resistance is specified at 30,000 MΩ×µF at 25°C and 3000 VDC applied.

Datasheet Summary
Powered by GS/AI

The 334PSB122K4H is a radial lead, high current, low ESR film capacitor with a rated DC voltage of 1200 V, capacitance of 0.33 µF, and a maximum dv/dt of 1500 V/µs. It has a typical ESR of 3.6 mΩ at 100 kHz and 25°C, with an RMS ripple current rating of 15.5 A at 70°C. The capacitor measures 32 mm in length, 33 mm in height, and 18 mm in thickness, with a lead spacing of 27.5 mm and lead diameter of 1.2 mm. It features four leads and is constructed with double metallized polypropylene film in a flame-retardant plastic box with epoxy resin (UL94V-0). The operating temperature range is -40°C to +100°C, and it meets a dielectric strength of 160% of rated VDC applied for 2 seconds at 25°C. Insulation resistance is specified at 30,000 MΩ×µF at 25°C and 3000 VDC applied.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 334PSB122K4H - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
334PSB122K4H
Film Paper Film Capacitors 334PSB122K4H
For New Design: Yes Capacitance: 330 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1500 ESR: 3.6 mΩ RMS Current: — Length: 32mm Height: 33mm Thickness: 18mm
  • For New Design: Yes
  • Capacitance: 330 nF
  • Voltage DC: 1200V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1500
  • ESR: 3.6 mΩ
  • RMS Current: —
  • Length: 32mm
  • Height: 33mm
  • Thickness: 18mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 334PSB122K4H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
334PSB122K4H
Capacitors - Film Capacitors 334PSB122K4H
CAP FILM 0.33UF 10% 1.2KVDC RAD

CAP FILM 0.33UF 10% 1.2KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 334PSB122K4H 334PSB122K4H
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PMB302KA# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Paper Film Capacitors - 104PPR202KH - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101462U025AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers