The 334HC3B700K2SM6 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits, with a rated KVAR of 300 at 700 VAC and a capacitance of 0.33 μF. It supports a maximum RMS current of 500 A at 100 kHz, has a maximum ESR of 1.0 mΩ at +25°C, and features a maximum core temperature of +85°C with surface temperature limited to +45°C, beyond which the KVAR rating de-rates by 2.25% per °C. The capacitor has a capacitance tolerance of ±10%, a self-inductance of less than 3 nH, and meets UL94V0 flame retardant requirements. It is mounted in a rectangular 2SM6 style package measuring 60 mm × 68 mm × 30.2 mm.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
0.33µF Film Capacitor 700V Polypropylene (PP) Nonstandard
High Power Resonant Capacitors 0.33µF
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 334HC3B700K2SM6 | 334HC3B700K2SM6 | 334HC3B700K2SM6-ND | 2002-334HC3B700K2SM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |