Cornell Dubilier Film Paper Film Capacitors 265HC3500K4VM6

Description
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
Request a Quote
Description
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 265HC3500K4VM6 is a self-healing polypropylene film capacitor for high AC voltage and high current applications such as induction heating and tank circuits, with a rated KVAR of 300 and a maximum core temperature of +85°C. It has a surface temperature limit of +45°C, above which the KVAR rating de-rates by 2.25% per °C. The capacitor has a capacitance of 2.6 μF, a maximum RMS current of 650 A at 100 kHz, and a maximum ESR of 0.2 mΩ at +25°C. It is housed in a rectangular package with dimensions of 30.2 mm width, 50 mm height, and 75 mm length, and uses the 4VM6 terminal style. The dielectric is flame retardant to UL94V0 and the self-inductance is less than 5 nH.

Datasheet Summary
Powered by GS/AI

The 265HC3500K4VM6 is a self-healing polypropylene film capacitor for high AC voltage and high current applications such as induction heating and tank circuits, with a rated KVAR of 300 and a maximum core temperature of +85°C. It has a surface temperature limit of +45°C, above which the KVAR rating de-rates by 2.25% per °C. The capacitor has a capacitance of 2.6 μF, a maximum RMS current of 650 A at 100 kHz, and a maximum ESR of 0.2 mΩ at +25°C. It is housed in a rectangular package with dimensions of 30.2 mm width, 50 mm height, and 75 mm length, and uses the 4VM6 terminal style. The dielectric is flame retardant to UL94V0 and the self-inductance is less than 5 nH.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 265HC3500K4VM6 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
265HC3500K4VM6
Film Paper Film Capacitors 265HC3500K4VM6
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc

Power Film Ac Applications / Resonant Capacitors / Rectangular Hc

Supplier's Site Datasheet
Film Capacitor - 265HC3500K4VM6 - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
265HC3500K4VM6
Film Capacitor 265HC3500K4VM6
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Film Capacitors 2002-265HC3500K4VM6
High Power Resonant Capacitors 2.6µF

High Power Resonant Capacitors 2.6µF

Supplier's Site Datasheet
Film Capacitors - 265HC3500K4VM6-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
265HC3500K4VM6-ND
Film Capacitors 265HC3500K4VM6-ND
2.6µF Film Capacitor 500V Polypropylene (PP) Nonstandard

2.6µF Film Capacitor 500V Polypropylene (PP) Nonstandard

Buy Now Datasheet
Capacitors - Film Capacitors - 265HC3500K4VM6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
265HC3500K4VM6
Capacitors - Film Capacitors 265HC3500K4VM6
CAP FILM 2.6UF 500VAC CHAS MT

CAP FILM 2.6UF 500VAC CHAS MT

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 265HC3500K4VM6 265HC3500K4VM6 2002-265HC3500K4VM6 265HC3500K4VM6-ND 265HC3500K4VM6
Product Name Film Paper Film Capacitors Film Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene; Polypropylene (PP)
Capacitance Range 2.6 microF 2.6 microF 2.6 microF 2.6 microF 2.6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104RMB302K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Film Capacitor - 104PMB252KBS - Richardson RFPD
Specs
Technology Film Capacitors
View Details
Film Paper Film Capacitors - 334HC2800K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminum Electrolytic Capacitor - 101C523U050EF1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 52000 microF
View Details
3 suppliers