Cornell Dubilier Film Paper Film Capacitors 334RSB302K4J

Description
For New Design: Yes Capacitance: 330 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 2050 ESR: 5.5 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 330 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 2050 ESR: 5.5 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 334RSB302K4J is a radial lead, high current, low ESR film capacitor for power semiconductor protection in applications such as induction heaters and switching power supplies. It has a rated DC voltage of 3000 V, operates within a temperature range of -40°C to +85°C, and features a capacitance of 0.33 µF with a tolerance of ±10%. The maximum dv/dt is 2050 V/µs, the typical ESR at 100 kHz and +25°C is 5.5 mΩ, and the maximum RMS ripple current is 18 A at +70°C. Dimensions are 42.5 mm × 45 mm × 30 mm with a lead spacing of 20.3 mm and four leads. Construction uses double metallized polypropylene film with internal series connections in a flame-retardant plastic box (UL94V-0) with epoxy resin coating and lead-free tinned copper leads.

Datasheet Summary
Powered by GS/AI

The 334RSB302K4J is a radial lead, high current, low ESR film capacitor for power semiconductor protection in applications such as induction heaters and switching power supplies. It has a rated DC voltage of 3000 V, operates within a temperature range of -40°C to +85°C, and features a capacitance of 0.33 µF with a tolerance of ±10%. The maximum dv/dt is 2050 V/µs, the typical ESR at 100 kHz and +25°C is 5.5 mΩ, and the maximum RMS ripple current is 18 A at +70°C. Dimensions are 42.5 mm × 45 mm × 30 mm with a lead spacing of 20.3 mm and four leads. Construction uses double metallized polypropylene film with internal series connections in a flame-retardant plastic box (UL94V-0) with epoxy resin coating and lead-free tinned copper leads.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 334RSB302K4J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
334RSB302K4J
Film Paper Film Capacitors 334RSB302K4J
For New Design: Yes Capacitance: 330 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 2050 ESR: 5.5 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 330 nF
  • Voltage DC: 3000V
  • Tolerance: -10%/+10%
  • Max Temp: 85°C
  • Min Temp: -40°C
  • dV/dt: 2050
  • ESR: 5.5 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet
IGBT Snubber Capacitor - 334RSB302K4J - Richardson RFPD
Downers Grove, IL, United States
IGBT Snubber Capacitor
334RSB302K4J
IGBT Snubber Capacitor 334RSB302K4J
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD
Product Category Capacitors Capacitors
Product Number 334RSB302K4J 334RSB302K4J
Product Name Film Paper Film Capacitors IGBT Snubber Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-105PHB850K4H - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Film Paper Film Capacitors - 125HC1500K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details