The 334PPR102KH is a metallized polypropylene film capacitor designed for high pulse current and snubber applications, rated for 1000 VDC with a capacitance of 0.33 µF. It features a radial leaded configuration with dimensions of 32 mm length, 28 mm height, and 14 mm thickness, and a lead spacing of 27.5 mm. The capacitor has a maximum dissipation factor of 0.001 at 10 kHz and 25°C, an insulation resistance of 30,000 MΩ×µF, and self-inductance less than 1 nH per mm of lead spacing. It operates from -55°C to +105°C with a capacitance temperature coefficient of -200 to +100 ppm/°C. The unit is encapsulated in a flame-retardant plastic box (UL 94V-1) with epoxy resin fill (UL94V0) and has lead-free tinned copper leads. The part supports a dv/dt rating of 1000 V/µs and meets reliability levels of 1 FIT.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 334PPR102KH |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |