The 256DCB450K2J is a metallized polypropylene film capacitor rated for 450 VDC, with a capacitance of 25 µF, designed for DC link applications in inverters and motor controls. It features a 42.5 mm × 33.5 mm × 22 mm rectangular box package with two lead terminations, lead length of 5 mm ±1.0 mm, and operates from -40°C to +85°C. The capacitor complies with UL94V-0 flame retardancy, uses lead-free tinned copper leads (RoHS compliant), and has a maximum RMS ripple current of 37.5 A at 10 kHz and +70°C. The dissipation factor at 1 kHz and +25°C is 0.2%, insulation resistance is ≥3000 MΩ·µF at 100 VDC, and self-inductance is under 1 nH per mm of lead spacing. The dielectric strength is 675 VDC applied between terminals for 10 seconds, and 3 kVAC applied between terminals and case for 60 seconds.
Power Film Dc Applications / Dc Link Capacitors / Box
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 256DCB450K2J |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |