Cornell Dubilier Film Paper Film Capacitors 305PSB850K2R

Description
For New Design: Yes Capacitance: 3 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 3 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 3 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 3 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 305PSB850K2R is a radial lead, high-current, low-ESR film capacitor with a rated DC voltage of 850V and a capacitance of 3 µF. It features a maximum dv/dt of 450 V/µs, an ESR of 3 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 14 A at +70°C. The capacitor measures 57.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 52.5 mm and 1.2 mm diameter leads. It operates from -40°C to +100°C, uses a polypropylene dielectric with double metallized film construction, and is coated in a flame-retardant epoxy resin (UL94V-0). The capacitor supports two radial leads and meets dielectric strength requirements of 160% of rated DC voltage applied for 2 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 305PSB850K2R is a radial lead, high-current, low-ESR film capacitor with a rated DC voltage of 850V and a capacitance of 3 µF. It features a maximum dv/dt of 450 V/µs, an ESR of 3 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 14 A at +70°C. The capacitor measures 57.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 52.5 mm and 1.2 mm diameter leads. It operates from -40°C to +100°C, uses a polypropylene dielectric with double metallized film construction, and is coated in a flame-retardant epoxy resin (UL94V-0). The capacitor supports two radial leads and meets dielectric strength requirements of 160% of rated DC voltage applied for 2 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 305PSB850K2R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
305PSB850K2R
Film Paper Film Capacitors 305PSB850K2R
For New Design: Yes Capacitance: 3 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 3 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 3 µF
  • Voltage DC: 850V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 450
  • ESR: 3 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 305PSB850K2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
305PSB850K2R
Capacitors - Film Capacitors 305PSB850K2R
CAP FILM 3UF 10% 850VDC RADIAL

CAP FILM 3UF 10% 850VDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 305PSB850K2R 305PSB850K2R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 3 microF 3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-106PHC600K - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
4 suppliers
Film Capacitors - 104MWS402KN-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101153U030AF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers
Film Paper Film Capacitors - 104MWR100K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers