The 334PPB102K is a metallized polypropylene film capacitor for high pulse current applications, featuring lead-free tinned copper leads and a flame-retardant epoxy resin case (UL 94V-0). It has a DC voltage rating of 1000 V, a capacitance of 0.033 µF, and dimensions of 26.5 mm × 16 mm × 7 mm with a 22.5 mm lead spacing and 0.8 mm lead diameter. The operating temperature range is -55°C to +105°C. Capacitance tolerance is ±10% at 1 kHz and 25°C. The dissipation factor is below 0.001 at 1 kHz and 25°C. Insulation resistance is 30,000 MΩ·µF. Self inductance is less than 1 nH per mm of lead spacing. Dielectric strength is 160% of rated DC voltage applied for 2 seconds at 25°C.
Power Film Dc Applications / Snubber Capacitors / Radial 6
0.33µF Film Capacitor 600V 1000V (1kV) Polypropylene (PP), Metallized Radial
Polypropylene Film Capacitors, Radial Leaded for Power Semiconductor Circuits 0.33µF 1000V
Win Source Part Number: 1339704-334PPB102K
Category: Capacitors - Film Capacitors
Series: PPB
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 600V
Voltage Rating - DC: 1000V (1kV)
Size / Dimension: 1.673" L x 0.669" W (42.50mm x 17.00mm)
Applications: Commutation; High Pulse, DV/DT; Snubber
Height - Seated (Max): 1.102" (28.00mm)
Standard Package: 30
Capacitance: 0.33 µF
Tolerance: ±10%
Lead Spacing: 1.476" (37.50mm)
Dielectric Material: Polypropylene (PP) , Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: Cornell Dubilier / Illinois Capacitor
California Prop 65: Warning Information
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 334PPB102K | 1572-1124-ND | 2002-334PPB102K | 1339704-334PPB102K |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | |
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |