Cornell Dubilier Film Paper Film Capacitors 334PSB700K2H

Description
For New Design: Yes Capacitance: 330 nF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1500 ESR: 6 mΩ RMS Current: — Length: 32mm Height: 22mm Thickness: 13mm
Request a Quote
Description
For New Design: Yes Capacitance: 330 nF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1500 ESR: 6 mΩ RMS Current: — Length: 32mm Height: 22mm Thickness: 13mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 334PSB700K2H is a radial lead, high current, low ESR film capacitor with a rated DC voltage of 700 V, capacitance of 0.33 µF, and a maximum dv/dt of 1500 V/µs. It has a typical ESR of 6 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 8.5 A at +70°C. The package dimensions are 32 mm in length, 22 mm in height, and 13 mm in thickness, with a lead spacing of 27.5 mm and lead diameter of 1.0 mm. It features double metallized polypropylene film construction with flame retardant epoxy resin coating (UL94V-0), lead-free tinned copper leads, and operates from -40°C to +100°C under voltage and current derating. The capacitance tolerance is ±10%, the insulation resistance is ≥30 GΩ·µF, and the self-inductance is less than 1 nH per mm of lead spacing. The dissipation factor at 1 kHz and 25°C is ≤0.06%.

Datasheet Summary
Powered by GS/AI

The 334PSB700K2H is a radial lead, high current, low ESR film capacitor with a rated DC voltage of 700 V, capacitance of 0.33 µF, and a maximum dv/dt of 1500 V/µs. It has a typical ESR of 6 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 8.5 A at +70°C. The package dimensions are 32 mm in length, 22 mm in height, and 13 mm in thickness, with a lead spacing of 27.5 mm and lead diameter of 1.0 mm. It features double metallized polypropylene film construction with flame retardant epoxy resin coating (UL94V-0), lead-free tinned copper leads, and operates from -40°C to +100°C under voltage and current derating. The capacitance tolerance is ±10%, the insulation resistance is ≥30 GΩ·µF, and the self-inductance is less than 1 nH per mm of lead spacing. The dissipation factor at 1 kHz and 25°C is ≤0.06%.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 334PSB700K2H - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
334PSB700K2H
Film Paper Film Capacitors 334PSB700K2H
For New Design: Yes Capacitance: 330 nF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1500 ESR: 6 mΩ RMS Current: — Length: 32mm Height: 22mm Thickness: 13mm
  • For New Design: Yes
  • Capacitance: 330 nF
  • Voltage DC: 700V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1500
  • ESR: 6 mΩ
  • RMS Current: —
  • Length: 32mm
  • Height: 22mm
  • Thickness: 13mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 334PSB700K2H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
334PSB700K2H
Capacitors - Film Capacitors 334PSB700K2H
CAP FILM 0.33UF 10% 700VDC RAD

CAP FILM 0.33UF 10% 700VDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 334PSB700K2H 334PSB700K2H
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C562U100CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C134U040DC2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 130000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C304U016DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details