The 334PPS152KD20 is an axial lead metallized polypropylene film capacitor for high dv/dt applications in power conversion circuits, rated for 1500 VDC operating voltage and 2100 VDC surge voltage. It has a capacitance of 0.33 µF, maximum ESR of 6.4 mΩ at 100 kHz and 25°C, and dimensions of 20.5 mm diameter by 46 mm length. The capacitor operates from -40°C to +85°C, with a dissipation factor under 0.0001 at 1 kHz and 25°C, and insulation resistance exceeding 30 GΩ·µF. It features a capacitance temperature coefficient between -200 and +100 ppm/°C, and a life expectancy of 100,000 hours at 70°C under DC bias. The case is encapsulated in flame-retardant polyester tape with epoxy resin end fill (UL94V0) and has lead-free tinned copper terminals.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 334PPS152KD20 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |