Cornell DubilierFilm Paper Film Capacitors334PSB102K2H
Description
For New Design: Yes
Capacitance: 330 nF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 1300
ESR: 4.5 mΩ
RMS Current: —
Length: 32mm
Height: 28mm
Thickness: 14mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 330 nF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 1300
ESR: 4.5 mΩ
RMS Current: —
Length: 32mm
Height: 28mm
Thickness: 14mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 334PSB102K2H is a radial lead film capacitor with 0.33 µF capacitance and a 1000 V DC rating, designed for high pulse and resonant circuits. It has a dv/dt rating of 1300 V/µs and a typical ESR of 4.5 mΩ at 100 kHz and +25°C. Dimensions are 32 mm × 28 mm × 14 mm with a 27.5 mm lead spacing and 1.2 mm lead diameter. The construction uses double metallized polypropylene film with flame-retardant epoxy coating (UL94V-0) and lead-free tinned copper leads. It operates from -40°C to +100°C for the PSB variant, with ±10% capacitance tolerance at 1 kHz. Self-inductance is less than 1 nH per mm of lead spacing, and insulation resistance exceeds 30 GΩ·µF at 25°C. The part supports 30,000 hours of life at rated AC voltage.
Datasheet Summary Powered by GS/AI
The 334PSB102K2H is a radial lead film capacitor with 0.33 µF capacitance and a 1000 V DC rating, designed for high pulse and resonant circuits. It has a dv/dt rating of 1300 V/µs and a typical ESR of 4.5 mΩ at 100 kHz and +25°C. Dimensions are 32 mm × 28 mm × 14 mm with a 27.5 mm lead spacing and 1.2 mm lead diameter. The construction uses double metallized polypropylene film with flame-retardant epoxy coating (UL94V-0) and lead-free tinned copper leads. It operates from -40°C to +100°C for the PSB variant, with ±10% capacitance tolerance at 1 kHz. Self-inductance is less than 1 nH per mm of lead spacing, and insulation resistance exceeds 30 GΩ·µF at 25°C. The part supports 30,000 hours of life at rated AC voltage.