Cornell Dubilier Film Paper Film Capacitors 334PSB302K2R

Description
For New Design: Yes Capacitance: 330 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 900 ESR: 5.1 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 330 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 900 ESR: 5.1 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 334PSB302K2R is a radial lead, high current, low ESR polypropylene film capacitor rated for 3000 VDC, with a capacitance of 0.33 μF, a maximum dv/dt of 900 V/μs, and a typical ESR of 5.1 mΩ at 100 kHz and 25°C. It measures 57.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 52.5 mm and lead diameter of 1.2 mm. The capacitor features two radial leads and operates within a temperature range of -40°C to +100°C under voltage and current derating, with a dissipation factor of 0.05% at 1 kHz. The construction uses double metallized film with internal series connections and is coated in flame-retardant epoxy resin (UL94V-0).

Datasheet Summary
Powered by GS/AI

The 334PSB302K2R is a radial lead, high current, low ESR polypropylene film capacitor rated for 3000 VDC, with a capacitance of 0.33 μF, a maximum dv/dt of 900 V/μs, and a typical ESR of 5.1 mΩ at 100 kHz and 25°C. It measures 57.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 52.5 mm and lead diameter of 1.2 mm. The capacitor features two radial leads and operates within a temperature range of -40°C to +100°C under voltage and current derating, with a dissipation factor of 0.05% at 1 kHz. The construction uses double metallized film with internal series connections and is coated in flame-retardant epoxy resin (UL94V-0).

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 334PSB302K2R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
334PSB302K2R
Film Paper Film Capacitors 334PSB302K2R
For New Design: Yes Capacitance: 330 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 900 ESR: 5.1 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 330 nF
  • Voltage DC: 3000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 900
  • ESR: 5.1 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 334PSB302K2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
334PSB302K2R
Capacitors - Film Capacitors 334PSB302K2R
CAP FILM 0.33UF 10% 3KVDC RADIAL

CAP FILM 0.33UF 10% 3KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 334PSB302K2R 334PSB302K2R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106RSB700K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C303M040EB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101902U040AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers