The 334PPB162K is a metallized polypropylene film capacitor designed for high pulse current applications such as snubber circuits and SCR commutation. It features a radial lead configuration with lead-free tinned copper leads, housed in a flame-retardant plastic case (UL 94V-0). The part has a DC voltage rating of 1600 V, a capacitance of 0.033 µF, physical dimensions of 26.5 mm × 18.5 mm × 10 mm, and a lead spacing of 22.5 mm. It operates over a temperature range of -55°C to +105°C, with a maximum dissipation factor of 0.05% at 1 kHz and 25°C, and self-inductance below 1 nH per mm of lead spacing. The insulation resistance is greater than 30,000 MΩ×µF at 25°C under 100 VDC. The dielectric strength is 160% of rated DC voltage or 150% of rated AC voltage applied for 2 seconds at 25°C.
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 0.33UF 10% 1.6KVDC RAD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 334PPB162K | 334PPB162K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.3300 microF | 0.3300 microF |