Cornell Dubilier Film Paper Film Capacitors 335MPW160K

Description
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 8 RMS Current: — ESR: 54 mΩ Diameter: 16mm Length: 34mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 8 RMS Current: — ESR: 54 mΩ Diameter: 16mm Length: 34mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 335MPW160K is a metallized polypropylene axial lead capacitor rated for 160 V DC and 90 V AC, with a capacitance of 3.3 µF and a tolerance of ±10%. It has a diameter of 16 mm and a length of 34 mm, with a lead diameter of 0.8 mm. The operating temperature range is -55°C to +105°C. The dissipation factor is 0.001 at 1 kHz and 25°C. Insulation resistance is 10000 MΩ·µF at 25°C. The capacitor meets UL 510 for flame-retardant polyester tape wrap and UL94V0 for epoxy resin end fills. It is designed for switching power supplies and general-purpose AC applications, excluding across-the-line use.

Datasheet Summary
Powered by GS/AI

The 335MPW160K is a metallized polypropylene axial lead capacitor rated for 160 V DC and 90 V AC, with a capacitance of 3.3 µF and a tolerance of ±10%. It has a diameter of 16 mm and a length of 34 mm, with a lead diameter of 0.8 mm. The operating temperature range is -55°C to +105°C. The dissipation factor is 0.001 at 1 kHz and 25°C. Insulation resistance is 10000 MΩ·µF at 25°C. The capacitor meets UL 510 for flame-retardant polyester tape wrap and UL94V0 for epoxy resin end fills. It is designed for switching power supplies and general-purpose AC applications, excluding across-the-line use.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 335MPW160K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
335MPW160K
Film Paper Film Capacitors 335MPW160K
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 8 RMS Current: — ESR: 54 mΩ Diameter: 16mm Length: 34mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 3.3 µF
  • Voltage DC: 160V
  • Voltage AC: 90V
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • dV/dt: 8
  • RMS Current: —
  • ESR: 54 mΩ
  • Diameter: 16mm
  • Length: 34mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 2002-335MPW160K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-335MPW160K
Film Capacitors 2002-335MPW160K
Metallized Polypropylene Film Capacitors 3.3µF 160V

Metallized Polypropylene Film Capacitors 3.3µF 160V

Supplier's Site Datasheet
Film Capacitors - 335MPW160K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
335MPW160K-ND
Film Capacitors 335MPW160K-ND
3.3µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Axial

3.3µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors - 335MPW160K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
335MPW160K
Capacitors - Film Capacitors 335MPW160K
CAP FILM 3.3UF 10% 160VDC AXIAL

CAP FILM 3.3UF 10% 160VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 335MPW160K 2002-335MPW160K 335MPW160K-ND 335MPW160K
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 105PMB122KSP1 - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers
Film Capacitors - 2002-103MSR102K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers
Film Paper Film Capacitors - 104PPS302K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details