The 333PPA252KG is a high-voltage, high dv/dt axial lead film capacitor designed for power semiconductor circuits, inverters, and switching applications. It has a rated voltage of 2500 VDC, a capacitance of 0.033 µF, and a maximum RMS ripple current of 4 A at 100 kHz and 25°C. Its physical dimensions are 18 mm in diameter and 29 mm in length. The capacitor uses a metallized polypropylene film construction with flame-retardant epoxy resin coating and lead-free tinned copper leads. It operates within a temperature range of -55°C to +85°C, with a capacitance tolerance of ±10% at 1 kHz and 25°C. The dissipation factor is 0.001 at 1 kHz and 25°C. The dielectric strength is 200% of rated VDC for 60 seconds at 25°C. The part has an insulation resistance of 30,000 MΩ·µF at 25°C and 70% relative humidity. Self-inductance is less than 1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 0.03UF 2.5KVDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 333PPA252KG | 333PPA252KG |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0330 microF | 0.0300 microF |