Cornell Dubilier Capacitor Polypropylene Pp Film 7Uf, 660V, 6%, Qc; Dielectric Type Cornell Dubilier 32KD6607A

Description
CAPACITOR POLYPROPYLENE PP FILM 7UF, 660V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:7µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):660V; Lead Spacing:20.6mm RoHS Compliant: No
Description
CAPACITOR POLYPROPYLENE PP FILM 7UF, 660V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:7µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):660V; Lead Spacing:20.6mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 7Uf, 660V, 6%, Qc; Dielectric Type Cornell Dubilier - 20C4202 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 7Uf, 660V, 6%, Qc; Dielectric Type Cornell Dubilier
20C4202
Capacitor Polypropylene Pp Film 7Uf, 660V, 6%, Qc; Dielectric Type Cornell Dubilier 20C4202
CAPACITOR POLYPROPYLENE PP FILM 7UF, 660V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:7µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):660V; Lead Spacing:20.6mm RoHS Compliant: No

CAPACITOR POLYPROPYLENE PP FILM 7UF, 660V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:7µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):660V; Lead Spacing:20.6mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 20C4202
Product Name Capacitor Polypropylene Pp Film 7Uf, 660V, 6%, Qc; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C234U010BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1763-0504N330F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details