The 305PPA700KR is an axial film capacitor for high dv/dt applications like inverters and switching power supplies. It has a rated DC voltage of 700 V, surge voltage of 1000 V, and AC voltage rating of 420 V. Capacitance is 3.0 µF with ±10% tolerance at 1 kHz and 25°C. Maximum RMS ripple current is 14 A at 70°C. Dissipation factor is ≤0.05% at 1 kHz and 25°C. Insulation resistance is 30,000 MΩ·µF. Self-inductance is less than 1 nH per mm of lead spacing. Operating temperature range is -55°C to +85°C. Life expectancy is 100,000 hours at 70°C under DC voltage. Dimensions are 31 mm in diameter and 55 mm in length. Construction uses double metallized polypropylene film with internal series connections and UL94V0 epoxy coating.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 305PPA700KR |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |