Cornell DubilierFilm Paper Film Capacitors305RSB850K2J
Description
For New Design: Yes
Capacitance: 3 µF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 600
ESR: 4 mΩ
RMS Current: —
Length: 43mm
Height: 45mm
Thickness: 30mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 3 µF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 600
ESR: 4 mΩ
RMS Current: —
Length: 43mm
Height: 45mm
Thickness: 30mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 305RSB850K2J is a radial lead, high current, low ESR film capacitor with a capacitance of 3 µF, rated for 850 VDC and operating from -40°C to +85°C. It has a maximum dv/dt of 600 V/µs, an ESR of 4 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 14 A. The physical dimensions are 42.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 37.5 mm and lead diameter of 1.2 mm. The capacitor uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads.
Datasheet Summary Powered by GS/AI
The 305RSB850K2J is a radial lead, high current, low ESR film capacitor with a capacitance of 3 µF, rated for 850 VDC and operating from -40°C to +85°C. It has a maximum dv/dt of 600 V/µs, an ESR of 4 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 14 A. The physical dimensions are 42.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 37.5 mm and lead diameter of 1.2 mm. The capacitor uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads.