Cornell Dubilier Film Paper Film Capacitors 334PSB252K4J

Description
For New Design: Yes Capacitance: 330 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1400 ESR: 3.9 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 330 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1400 ESR: 3.9 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 334PSB252K4J is a radial lead, high current, low ESR film capacitor with a capacitance of 0.33 µF, a DC voltage rating of 2500 V, and a maximum dv/dt of 1400 V/µs. It has an ESR of 3.9 mΩ at 100 kHz and 25°C, and an RMS ripple current rating of 19.5 A at 70°C. The case dimensions are 42.5 mm × 45 mm × 30 mm, with a lead spacing of 4 mm and a lead diameter of 1.2 mm. The capacitor uses double metallized polypropylene film construction with a UL94V-0 flame-retardant epoxy-coated plastic box. The operating temperature range is -40°C to +100°C for the PSB version. The terminal-to-terminal dielectric strength is 160% of rated VDC for 2 seconds at 25°C, and the insulation resistance is ≥30 GΩ·µF at 25°C. The capacitance tolerance is ±10% at 1 kHz.

Datasheet Summary
Powered by GS/AI

The 334PSB252K4J is a radial lead, high current, low ESR film capacitor with a capacitance of 0.33 µF, a DC voltage rating of 2500 V, and a maximum dv/dt of 1400 V/µs. It has an ESR of 3.9 mΩ at 100 kHz and 25°C, and an RMS ripple current rating of 19.5 A at 70°C. The case dimensions are 42.5 mm × 45 mm × 30 mm, with a lead spacing of 4 mm and a lead diameter of 1.2 mm. The capacitor uses double metallized polypropylene film construction with a UL94V-0 flame-retardant epoxy-coated plastic box. The operating temperature range is -40°C to +100°C for the PSB version. The terminal-to-terminal dielectric strength is 160% of rated VDC for 2 seconds at 25°C, and the insulation resistance is ≥30 GΩ·µF at 25°C. The capacitance tolerance is ±10% at 1 kHz.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 334PSB252K4J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
334PSB252K4J
Film Paper Film Capacitors 334PSB252K4J
For New Design: Yes Capacitance: 330 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1400 ESR: 3.9 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 330 nF
  • Voltage DC: 2500V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1400
  • ESR: 3.9 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 334PSB252K4J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
334PSB252K4J
Capacitors - Film Capacitors 334PSB252K4J
CAP FILM 0.33UF 10% 2.5KVDC RAD

CAP FILM 0.33UF 10% 2.5KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 334PSB252K4J 334PSB252K4J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U050BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Film Paper Film Capacitors - 105PPB250KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Film Capacitors - 1572-1027-ND - DigiKey
Specs
Technology Film Capacitors
Applications High Frequency
Metallized Dielectric Metallized Dielectric
View Details
5 suppliers