The 332PPB162K is a metallized polypropylene film capacitor rated for 1600 VDC, with a capacitance of 0.0033 µF, in a radial leaded configuration. It features a plastic case and epoxy resin with flame-retardant materials meeting UL 94V-0, and lead-free tinned copper terminals. Its dimensions are 18x13.5x7.5 mm with a lead spacing of 22.5 mm and lead diameter of 0.8 mm. The capacitor operates over a temperature range of -55°C to +105°C, has a dielectric strength of 160% of rated VDC or 150% VAC for 2 seconds at 25°C, and a dissipation factor of 0.001 at 1 kHz and 25°C. Insulation resistance is 30,000 MΩ×µF, and self-inductance is less than 1 nH per mm of lead spacing. Capacitance drift is less than 0.5% after two years at 40°C.
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 3300PF 10% 1.6KVDC RAD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 332PPB162K | 332PPB162K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0033 microF | 0.0033 microF |