The 334PPS302KS is an axial lead film capacitor for high-voltage, high-dv/dt applications such as inverters and switching power supplies. It has a rated DC voltage of 3000 V with a surge voltage of 4000 V, and an AC voltage rating of 750 V at 50/60 Hz. Capacitance is 0.33 µF with a tolerance of ±10% at 1 kHz and 25°C. The component features a dissipation factor of less than 0.0001 at 1 kHz and 25°C, insulation resistance exceeding 30 GΩ, and self-inductance under 1 nH per mm of lead spacing. It operates from -40°C to +85°C and has a life expectancy of 100,000 hours at 70°C under DC voltage. Dimensions are 32.5 mm in diameter and 59 mm in length, with lead-free tinned copper terminals. Construction uses metallized polypropylene film with flame-retardant polyester tape and epoxy resin end fill, meeting UL 501 and UL94V0 standards.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 334PPS302KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |