The 334PMB122KB# is a metallized polypropylene power semiconductor snubber capacitor with direct mount lug terminals, designed for high pulse and RMS current applications such as inverters, converters, and switching power supplies. It operates within a temperature range of -40°C to +100°C and has a DC voltage rating of 1200 V. The capacitance is 0.33 µF with a tolerance of ±10% at 1 kHz and 25°C. The case dimensions are 42.5 mm × 28 mm × 17 mm, featuring lead-free tinned copper leads and a flame-retardant plastic box with epoxy resin (UL94V-0). The dielectric is polypropylene with double metallized film construction and internal series connections. Self-inductance is less than 1 nano-Henry per mm of lead spacing. Insulation resistance is at least 30000 MΩ×µF at 25°C. Life expectancy is 100,000 hours at rated DC voltage.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 334PMB122KB# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |