Cornell DubilierFilm Paper Film Capacitors255RSB850K2J
Description
For New Design: Yes
Capacitance: 2.5 µF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 600
ESR: 4.4 mΩ
RMS Current: —
Length: 42mm
Height: 44mm
Thickness: 24mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 2.5 µF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 600
ESR: 4.4 mΩ
RMS Current: —
Length: 42mm
Height: 44mm
Thickness: 24mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 255RSB850K2J is a radial lead, high current, low ESR film capacitor with a rated DC voltage of 850 V and a capacitance of 2.5 µF. It has a maximum RMS ripple current of 14 A at +70 °C and a typical ESR of 4.4 mΩ at 100 kHz and +25 °C. The physical dimensions are 41.5 mm × 44 mm × 24 mm with a lead spacing of 37.5 mm and lead diameter of 1.2 mm. The capacitor uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0), features lead-free tinned copper leads, operates from -40 °C to +85 °C, and meets dielectric strength requirements of 150% of rated AC voltage for 2 seconds. Capacitance tolerance is ±10% at 1 kHz and 25 °C.
Datasheet Summary Powered by GS/AI
The 255RSB850K2J is a radial lead, high current, low ESR film capacitor with a rated DC voltage of 850 V and a capacitance of 2.5 µF. It has a maximum RMS ripple current of 14 A at +70 °C and a typical ESR of 4.4 mΩ at 100 kHz and +25 °C. The physical dimensions are 41.5 mm × 44 mm × 24 mm with a lead spacing of 37.5 mm and lead diameter of 1.2 mm. The capacitor uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0), features lead-free tinned copper leads, operates from -40 °C to +85 °C, and meets dielectric strength requirements of 150% of rated AC voltage for 2 seconds. Capacitance tolerance is ±10% at 1 kHz and 25 °C.