Axial-lead metallized polypropylene film capacitor with foil electrodes for high current and pulse applications, rated for 1000 VDC and 47 A peak pulse current. It has a capacitance of 0.033 µF, dimensions of 14 mm diameter by 29 mm length, and operates within a temperature range of -55°C to +105°C. The capacitor features low ESR, low dissipation factor (<0.0005 at 10 kHz and 25°C), self-healing properties, insulation resistance of 30,000 MΩ·µF, and is coated with flame-retardant polyester tape and epoxy resin. Lead-free tinned copper terminals are used. The part is constructed with internal series connections and meets reliability standards of 1 FIT.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 333PWS102KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |