The 332PWS202KG is an axial metallized polypropylene film capacitor rated for 2000 VDC, with a capacitance of 0.0022 µF and a dv/dt rating of 9800 V/µs. It has a self-inductance of less than 1 nH per mm of lead spacing, operates from -55°C to +105°C, and uses flame-retardant polyester tape and epoxy resin encapsulation. The capacitor supports a capacitance tolerance of ±10% at 1 kHz and 25°C, with a dissipation factor below 0.0005 at 10 kHz. Its insulation resistance exceeds 30000 MΩ·µF at 25°C and a 100 VDC applied voltage. The construction includes aluminum foil electrodes with internal series connections.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 332PWS202KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |