Cornell Dubilier Film Paper Film Capacitors 334PSB202K4JA

Description
For New Design: Yes Capacitance: 330 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1600 ESR: 4.2 mΩ RMS Current: — Length: 42mm Height: 40mm Thickness: 20mm
Request a Quote
Description
For New Design: Yes Capacitance: 330 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1600 ESR: 4.2 mΩ RMS Current: — Length: 42mm Height: 40mm Thickness: 20mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 334PSB202K4JA is a radial lead, high current, low ESR film capacitor designed for power semiconductor circuit protection in applications such as induction heaters and switching power supplies. It has a rated DC voltage of 2000 V, capacitance of 0.33 µF, maximum dv/dt of 1600 V/µs, and an ESR of 4.2 mΩ at 100 kHz and +25°C. The capacitor measures 41.5 mm in length, 44 mm in height, and 20 mm in thickness, with 10.2 mm lead spacing and four leads. It operates over a temperature range of -40°C to +100°C, with a dielectric of polypropylene, flame-retardant plastic box coating (UL94V-0), and lead-free tinned copper terminals. The part meets a 300 billion component hours failure quota and has an insulation resistance of at least 30 GΩ at 30000 MΩ×µF under specified conditions.

Datasheet Summary
Powered by GS/AI

The 334PSB202K4JA is a radial lead, high current, low ESR film capacitor designed for power semiconductor circuit protection in applications such as induction heaters and switching power supplies. It has a rated DC voltage of 2000 V, capacitance of 0.33 µF, maximum dv/dt of 1600 V/µs, and an ESR of 4.2 mΩ at 100 kHz and +25°C. The capacitor measures 41.5 mm in length, 44 mm in height, and 20 mm in thickness, with 10.2 mm lead spacing and four leads. It operates over a temperature range of -40°C to +100°C, with a dielectric of polypropylene, flame-retardant plastic box coating (UL94V-0), and lead-free tinned copper terminals. The part meets a 300 billion component hours failure quota and has an insulation resistance of at least 30 GΩ at 30000 MΩ×µF under specified conditions.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 334PSB202K4JA - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
334PSB202K4JA
Film Paper Film Capacitors 334PSB202K4JA
For New Design: Yes Capacitance: 330 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1600 ESR: 4.2 mΩ RMS Current: — Length: 42mm Height: 40mm Thickness: 20mm
  • For New Design: Yes
  • Capacitance: 330 nF
  • Voltage DC: 2000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1600
  • ESR: 4.2 mΩ
  • RMS Current: —
  • Length: 42mm
  • Height: 40mm
  • Thickness: 20mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 334PSB202K4JA
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC3B102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 338-101C153U050BF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 104PPR630KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details