The 334PPA122K is an axial lead, high voltage, high dv/dt film capacitor with a rated DC voltage of 1200 V and a capacitance of 0.33 µF. It uses double metallized polypropylene film construction with flame retardant polyester tape wrap and epoxy resin end coating. The capacitor has an RMS ripple current rating of 10.5 A at 70°C and a maximum ESR of 5.4 mΩ at 100 kHz, 25°C. Its dimensions are 23 mm in diameter by 34 mm in length. The operating temperature range is -55°C to +85°C, with a capacitance tolerance of +10% at 1 kHz, 25°C and a capacitance temperature coefficient of -200 ppm/°C to +100 ppm/°C. It meets UL 501 and UL94V0 standards for flame retardancy, and has a dissipation factor of less than 0.001 at 1 kHz and 25°C. The insulation resistance is 30,000 MΩ·µF at 25°C with less than 70% RH.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 334PPA122K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |