The 334PPA252KS is a high-voltage, high dv/dt axial lead film capacitor designed for power semiconductor circuits, inverters, and switching applications. It has a rated DC voltage of 2500 VDC with a surge voltage of 3000 VDC, and operates within a temperature range of -55°C to +85°C. The capacitance is 0.33 µF with a tolerance of ±10% at 1 kHz and 25°C. It exhibits a maximum dissipation factor of 0.001 at 1 kHz and 25°C, and an insulation resistance of at least 30,000 MΩ·µF. The capacitor has a self-inductance of less than 1 nH per mm of lead spacing and a capacitance drift factor of less than 0.5% after two years at 40°C. The physical dimensions are 27.5 mm in diameter by 59 mm in length. The case is constructed with double metallized polypropylene film, epoxy resin end coating (UL94V0), and lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 334PPA252KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |