Cornell Dubilier GENERAL PURPOSE FILM Capacitors 335MSR100K

Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet
Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
GENERAL PURPOSE FILM Capacitors
335MSR100K
GENERAL PURPOSE FILM Capacitors 335MSR100K
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Film Capacitors - 335MSR100K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
335MSR100K
Film Capacitors 335MSR100K
CAP FILM 3.3UF 10% 100VDC RADIAL

CAP FILM 3.3UF 10% 100VDC RADIAL

Supplier's Site Datasheet
Film Capacitor, 3.3Uf 100Wv +/-10% *no Pb* Rohs Compliant Illinois Capacitor - 84M4813 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 3.3Uf 100Wv +/-10% *no Pb* Rohs Compliant Illinois Capacitor
84M4813
Film Capacitor, 3.3Uf 100Wv +/-10% *no Pb* Rohs Compliant Illinois Capacitor 84M4813
FILM CAPACITOR, 3.3UF 100WV +/-10% *NO PB* ROHS COMPLIANT: YES

FILM CAPACITOR, 3.3UF 100WV +/-10% *NO PB* ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Illinois Capacitor Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 335MSR100K 335MSR100K 84M4813
Product Name GENERAL PURPOSE FILM Capacitors Film Capacitors Film Capacitor, 3.3Uf 100Wv +/-10% *no Pb* Rohs Compliant Illinois Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details