The 274RMB252K# is a metallized polypropylene power snubber capacitor designed for high pulse and rms current applications in inverters, converters, and switching power supplies. It has a rated DC voltage of 2500 V, a capacitance of 0.27 µF, and operates within a temperature range of -40°C to +85°C. The component features lead-free tinned copper leads, a flame-retardant plastic box with epoxy resin (UL94V-0), and internal series connections. Its physical dimensions are 42.5 mm × 37 mm × 28 mm, with lug spacing of 23-28 mm and a fixing pitch of 57.5 mm. The dielectric is polypropylene with a dissipation factor of 0.001 at 1 kHz and 25°C, and insulation resistance exceeds 30 GΩ·µF. The capacitor meets a life expectancy of 30,000 hours at AC voltage rating and exhibits a capacitance temperature coefficient of -200 ppm/°C to +100 ppm/°C.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 274RMB252K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |