Cornell DubilierFilm Paper Film Capacitors334RSB302K2J
Description
For New Design: Yes
Capacitance: 330 nF
Voltage DC: 3000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 2050
ESR: 6.2 mΩ
RMS Current: —
Length: 43mm
Height: 45mm
Thickness: 30mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 330 nF
Voltage DC: 3000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 2050
ESR: 6.2 mΩ
RMS Current: —
Length: 43mm
Height: 45mm
Thickness: 30mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 334RSB302K2J is a radial lead, high current, low ESR film capacitor with a DC voltage rating of 3000 V, capacitance of 0.33 µF, and an operating temperature range of -40°C to +85°C. It has a maximum dv/dt of 2050 V/µs, an ESR of 6.2 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 14 A at +70°C. The physical dimensions are 42.5 mm × 45 mm × 30 mm with lead spacing of 37.5 mm and lead diameter of 1.2 mm. The capacitor uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. It meets a Dielectric Strength of 160% of rated VDC or 150% VAC applied for 2 seconds at 25°C, and has a life expectancy of 30,000 hours at AC voltage.
Datasheet Summary Powered by GS/AI
The 334RSB302K2J is a radial lead, high current, low ESR film capacitor with a DC voltage rating of 3000 V, capacitance of 0.33 µF, and an operating temperature range of -40°C to +85°C. It has a maximum dv/dt of 2050 V/µs, an ESR of 6.2 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 14 A at +70°C. The physical dimensions are 42.5 mm × 45 mm × 30 mm with lead spacing of 37.5 mm and lead diameter of 1.2 mm. The capacitor uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. It meets a Dielectric Strength of 160% of rated VDC or 150% VAC applied for 2 seconds at 25°C, and has a life expectancy of 30,000 hours at AC voltage.