The 333PPS302K is an axial metallized polypropylene film capacitor for high dv/dt applications, rated for 3000 VDC and 4000 VDC surge. It has a capacitance of 0.033 µF with ±10% tolerance at 1 kHz and 25°C, and operates from -40°C to +85°C. Its dissipation factor is less than 0.0001 at 1 kHz and 25°C, with insulation resistance exceeding 30,000 MΩ×µF at 25°C and 70% RH. Self-inductance is under 1 nH per mm of lead spacing. The case dimensions are 18 mm in diameter and 34 mm in length, with 1.0 mm lead diameter and 34 mm lead spacing. It uses flame-retardant polyester tape and UL94V0 epoxy encapsulation. RMS ripple current is 4 A at 100 kHz and 25°C, with a life expectancy of 100,000 hours at 70°C under VDC.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 333PPS302K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |