The 334PMB152KA# is a metallized polypropylene power semiconductor snubber capacitor with a rated DC voltage of 1500 V, capacitance of 0.33 µF, and an operating temperature range of -40°C to +100°C. It features lead-free tinned copper terminals, a flame-retardant plastic box with epoxy resin (UL94V-0), and internal series connections. Dimensions are 42 mm × 32 mm × 17 mm. It has a capacitance tolerance of ±10%, an insulation resistance of at least 30 GΩ·µF at 25°C, and a dissipation factor of 0.09% at 1 kHz and 25°C. The dielectric strength is 3 kVAC between terminals and case for 60 seconds. Self-inductance is less than 1 nH per mm of lead spacing, and the capacitance drift factor is less than 0.5% after two years at 40°C. The case has lug terminals with a spacing of 20-25 mm for mounting.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 334PMB152KA# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |