The 333MKP275KCG4 is a metalized polypropylene X2 safety capacitor for EMI suppression across AC mains lines, rated for 275 VAC and operating from -40°C to +110°C. It has a capacitance of 0.033 µF, a maximum dissipation factor of 0.1% at 1 kHz and 20°C, and insulation resistance exceeding 30,000 MΩ at 100 VDC. The device meets safety standards including UL/CSA, VDE, and CQC for X2 class applications, with a dielectric strength of 2,050 VDC between terminals and case. It features flame-retardant epoxy encapsulation (UL94V-0) and lead-free tinned terminations. Dimensions are 10 mm × 10 mm × 5 mm with a 7.5 mm lead spacing and 0.6 mm lead diameter.
X2 And Arc Suppression
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
0.03µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Boxed Metallized Polypropylene Film Capacitors 0.033µF
CAP FILM 0.03UF 10% 310VAC RAD
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 333MKP275KCG4 | 333MKP275KCG4 | 333MKP275KCG4-ND | 2002-333MKP275KCG4 | 333MKP275KCG4 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0300 microF | 0.0330 microF | 0.0300 microF |