The 332PPB202KB is a metallized polypropylene film capacitor rated for 2000 VDC with a capacitance of 0.0033 µF, designed for high pulse current applications such as snubber circuits. It features a radial lead configuration with 18x13.5x7.5 mm dimensions, terminal spacing of 22.5 mm, and 0.8 mm lead diameter. The capacitor operates within a temperature range of -55°C to +105°C and meets UL 94V-0 flame retardancy. It has a dissipation factor less than 0.001 at 1 kHz and 25°C, an insulation resistance of 30000 MΩ×µF, and a capacitance drift factor of less than 0.5% after two years at 40°C. The terminal-to-terminal
Power Film Dc Applications / Snubber Capacitors / Radial 6
Manufacturer: Illinois Capacitor
Win Source Part Number: 777865-332PPB202KB
Series: PPB
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Termination: PC Pins
Package: Radial
Voltage Rating - AC: 700V
Voltage Rating - DC: 2000V (2kV)
Applications: Commutation; High Pulse, DV/DT; Snubber
Capacitance: 3300pF
Tolerance: ±10%
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Family Name: PPB
Categories: Capacitors
Dimension: 0.709" L x 0.295" W (18.00mm x 7.50mm)
Height - Seated (Maximum): 0.532" (13.50mm)
Introduction Date: February 26, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Film Capacitors 0.0033uF 10% tol. FILM Product overview: 332PPB202KB from CDE / Illinois Capacitor is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0033uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0033uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-332PPB202KB can be used for catalog matching and distributor lookup.
CAP FILM 3300PF 10% 2KVDC RADIAL
| Cornell Dubilier | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 332PPB202KB | 777865-332PPB202KB | 62-332PPB202KB | 332PPB202KB |
| Product Name | Film Paper Film Capacitors | Film Capacitors - 332PPB202KB | 0.0033uF Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 0.0033 microF | 0.0033 microF | 0.0033 microF |