Cornell Dubilier GENERAL PURPOSE 335MWR400K

Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet
Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
GENERAL PURPOSE
335MWR400K
GENERAL PURPOSE 335MWR400K
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Film Capacitors - 335MWR400K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
335MWR400K
Film Capacitors 335MWR400K
CAP FILM 3.3UF 10% 400VDC AXIAL

CAP FILM 3.3UF 10% 400VDC AXIAL

Supplier's Site Datasheet
Film Capacitor, 3.3Uf 400Wv +/-10% *no Pb* Rohs Compliant Illinois Capacitor - 54M6138 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 3.3Uf 400Wv +/-10% *no Pb* Rohs Compliant Illinois Capacitor
54M6138
Film Capacitor, 3.3Uf 400Wv +/-10% *no Pb* Rohs Compliant Illinois Capacitor 54M6138
FILM CAPACITOR, 3.3UF 400WV +/-10% *NO PB* ROHS COMPLIANT: YES

FILM CAPACITOR, 3.3UF 400WV +/-10% *NO PB* ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Illinois Capacitor Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 335MWR400K 335MWR400K 54M6138
Product Name GENERAL PURPOSE Film Capacitors Film Capacitor, 3.3Uf 400Wv +/-10% *no Pb* Rohs Compliant Illinois Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U025DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C11AH2R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details