The 334PPB102KB is a metallized polypropylene film capacitor for high pulse current applications, rated at 1000 VDC with a capacitance of 0.033 µF. It has radial leads with a lead spacing of 22.5 mm and a lead diameter of 0.8 mm. The dimensions are 26.5 mm in length, 18.5 mm in height, and 10 mm in thickness. It operates over a temperature range of -55°C to +105°C, with a dissipation factor of less than 0.001 at 1 kHz and 25°C, and an insulation resistance of at least 30000 MΩ×µF. The dielectric strength is 160% of rated DC voltage or 150% of rated AC voltage applied for 2 seconds at 25°C. The case is made of flame-retardant epoxy resin (UL 94V-0) with lead-free tinned copper terminals.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 334PPB102KB |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |