The 334MKP275K is a metalized polypropylene film capacitor rated for X2 class across-the-line EMI suppression, with a capacitance of 0.33 µF and a rated AC voltage of 275 V. It has a maximum dissipation factor of 0.1% at 1 kHz and 20°C, and an insulation resistance exceeding 5000 MΩ·µF at 100 VDC. The capacitor complies with UL, CSA, VDE, and CQC safety standards for X2 applications. It measures 26 mm in length, 12 mm in height, and 6 mm in thickness, with a lead spacing of 22.5 mm and lead diameter of 0.8 mm. Terminal-to-terminal
X2 And Arc Suppression
0.33µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Boxed Metallized Polypropylene Film Capacitors 0.33µF
CAP FILM 0.33UF 10% 310VAC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 334MKP275K | 1572-1121-ND | 2002-334MKP275K | 334MKP275K |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |