The 335PPA700KD32 is an axial lead, high dv/dt, polypropylene film capacitor rated for 700 VDC with a capacitance of 3.3 µF. It has a maximum RMS ripple current of 14 A at 70°C and an ESR of 3.1 mΩ at 100 kHz. The physical dimensions are 32 mm in length and 35 mm in diameter, with a lead spacing of 27.5 mm. It operates within a temperature range of -55°C to +85°C, features double metallized film construction with internal series connections, and is coated with UL94V0 epoxy resin. The capacitor meets all specified dielectric, insulation, and life expectancy ratings for this series.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 335PPA700KD32 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |